Pulse Electronics Corporation Fixed Inductors PM5432.822NLT

Description
8.2µH Shielded Inductor 8A 26.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Shielded Inductor 8A 26.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PM5432.822NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM5432.822NLTTR-ND
Fixed Inductors 553-PM5432.822NLTTR-ND
8.2µH Shielded Inductor 8A 26.4mOhm Max Nonstandard

8.2µH Shielded Inductor 8A 26.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PM5432.822NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM5432.822NLTCT-ND
Fixed Inductors 553-PM5432.822NLTCT-ND
FIXED IND 8.2UH 8A 26.4 MOHM SMD

FIXED IND 8.2UH 8A 26.4 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PM5432.822NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 8.2UH 8A 26.4 MOHM SMD

FIXED IND 8.2UH 8A 26.4 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PM5432.822NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1911204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
Q Factor 50
View Details
Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers