Pulse Electronics Corporation Fixed Inductors PM5404.821NLT

Description
820nH Shielded Molded Inductor 16.5A 4.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
820nH Shielded Molded Inductor 16.5A 4.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PM5404.821NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM5404.821NLTTR-ND
Fixed Inductors 553-PM5404.821NLTTR-ND
820nH Shielded Molded Inductor 16.5A 4.9mOhm Max Nonstandard

820nH Shielded Molded Inductor 16.5A 4.9mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PM5404.821NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0049 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1857945 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details
Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers