Pulse Electronics Corporation Fixed Inductors PM5404.562NLT

Description
5.6µH Shielded Molded Inductor 6A 49mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.6µH Shielded Molded Inductor 6A 49mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PM5404.562NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM5404.562NLTTR-ND
Fixed Inductors 553-PM5404.562NLTTR-ND
5.6µH Shielded Molded Inductor 6A 49mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 6A 49mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PM5404.562NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2392SUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1620171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 400 microH
View Details
Specs
Application RF Choke
View Details