Pulse Electronics Corporation Fixed Inductors PM5401.821NLT

Description
820nH Shielded Molded Inductor 4.8A 32mOhm Max Nonstandard
Request a Quote Datasheet
Description
820nH Shielded Molded Inductor 4.8A 32mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PM5401.821NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM5401.821NLTTR-ND
Fixed Inductors 553-PM5401.821NLTTR-ND
820nH Shielded Molded Inductor 4.8A 32mOhm Max Nonstandard

820nH Shielded Molded Inductor 4.8A 32mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PM5401.821NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DSH-31-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Inductor, 320Mh, 600Ma, +50%, -20%; Product Range Triad Magnetics - 03F765 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 320000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers