Pulse Electronics Corporation Fixed Inductors PM4548.822NLT

Description
8.2µH Unshielded Molded Inductor 3.6A 95mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Unshielded Molded Inductor 3.6A 95mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PM4548.822NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM4548.822NLTTR-ND
Fixed Inductors 553-PM4548.822NLTTR-ND
8.2µH Unshielded Molded Inductor 3.6A 95mOhm Max Nonstandard

8.2µH Unshielded Molded Inductor 3.6A 95mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PM4548.822NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

50uH 35A Inductor and Choke - 839-DLFP-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 50 microH
Lead Style Lead Wire
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.0011 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers