Pulse Electronics Corporation Fixed Inductors PM4547.152NLT

Description
1.5µH Unshielded Molded Inductor 3.4A 77mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Unshielded Molded Inductor 3.4A 77mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PM4547.152NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM4547.152NLTTR-ND
Fixed Inductors 553-PM4547.152NLTTR-ND
1.5µH Unshielded Molded Inductor 3.4A 77mOhm Max Nonstandard

1.5µH Unshielded Molded Inductor 3.4A 77mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PM4547.152NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2469843 - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 80 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details