Pulse Electronics Corporation Fixed Inductors PM4546.681NLT

Description
680nH Unshielded Molded Inductor 5A 37mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Unshielded Molded Inductor 5A 37mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PM4546.681NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM4546.681NLTTR-ND
Fixed Inductors 553-PM4546.681NLTTR-ND
680nH Unshielded Molded Inductor 5A 37mOhm Max Nonstandard

680nH Unshielded Molded Inductor 5A 37mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PM4546.681NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J475JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2469839 - RS Components, Ltd.
Specs
Inductance Range 0.0270 microH
Rated DC Current 360 milliamps
Standards and Certifications RoHS
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details