Pulse Electronics Corporation Fixed Inductors PM4546.121NLT

Description
120nH Shielded Molded Inductor 10.5A 6.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
120nH Shielded Molded Inductor 10.5A 6.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PM4546.121NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM4546.121NLTTR-ND
Fixed Inductors 553-PM4546.121NLTTR-ND
120nH Shielded Molded Inductor 10.5A 6.2mOhm Max Nonstandard

120nH Shielded Molded Inductor 10.5A 6.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PM4546.121NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP1JFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2183JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2469836 - RS Components, Ltd.
Specs
Inductance Range 47 microH
Rated DC Current 2800 milliamps
Standards and Certifications RoHS
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details