Pulse Electronics Corporation Fixed Inductors PM4346.471NLT

Description
470nH Unshielded Molded Inductor 38A 1.1mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Unshielded Molded Inductor 38A 1.1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PM4346.471NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM4346.471NLTTR-ND
Fixed Inductors 553-PM4346.471NLTTR-ND
470nH Unshielded Molded Inductor 38A 1.1mOhm Max Nonstandard

470nH Unshielded Molded Inductor 38A 1.1mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PM4346.471NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0011 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details
High Frequency & RF Inductors - 1879023-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0240 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details