Pulse Electronics Corporation Fixed Inductors PM4346.122NLT

Description
1.2µH Unshielded Molded Inductor 28A 3mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.2µH Unshielded Molded Inductor 28A 3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PM4346.122NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM4346.122NLTTR-ND
Fixed Inductors 553-PM4346.122NLTTR-ND
1.2µH Unshielded Molded Inductor 28A 3mOhm Max Nonstandard

1.2µH Unshielded Molded Inductor 28A 3mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PM4346.122NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2183JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1620285 - RS Components, Ltd.
Specs
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite; Ferrite
View Details
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers