Pulse Electronics Corporation Fixed Inductors PM4345.681NLT

Description
680nH Shielded Molded Inductor 10A 12.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Molded Inductor 10A 12.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PM4345.681NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM4345.681NLTTR-ND
Fixed Inductors 553-PM4345.681NLTTR-ND
680nH Shielded Molded Inductor 10A 12.4mOhm Max Nonstandard

680nH Shielded Molded Inductor 10A 12.4mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PM4345.681NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5677-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Smoothing Filter Chokes - C-24X - Triad Magnetics
Specs
Inductance Range 1.00E6 microH
Rated DC Current 240 milliamps
DCR 50 ohms
View Details
4 suppliers
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details