Pulse Electronics Corporation Fixed Inductors PM4345.561NLT

Description
560nH Shielded Molded Inductor 10.7A 11.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
560nH Shielded Molded Inductor 10.7A 11.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PM4345.561NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM4345.561NLTTR-ND
Fixed Inductors 553-PM4345.561NLTTR-ND
560nH Shielded Molded Inductor 10.7A 11.2mOhm Max Nonstandard

560nH Shielded Molded Inductor 10.7A 11.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PM4345.561NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-8N2 026011C-8N2XJRW , 026011C-8N2XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details