350nH Unshielded Inductor 40A 1.8mOhm Max Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | PG0084.351NLT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Mounting Option | Surface Mount Technology |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |