Shielded 2 Coil Inductor Array 5.9µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 2.9mOhm Max DC Resistance (DCR) - Parallel 12.4A Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | PF0552.152NLT-ND |
| Product Name | Arrays, Signal Transformers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Inductance Tolerance | 20 (+/- %) |