Pulse Electronics Corporation Common Mode Filter, 47Uh, Smd; Dc Current Rating Pulse Electronics PE-65854NL

Description
COMMON MODE FILTER, 47UH, SMD; DC Current Rating:-; Inductance:47µH; Product Range:-; Impedance:-; Product Length:9.14mm; Product Width:8.64mm; Product Height:2.5mm; Qualification:-; Common Mode Filter Case:8.64mm x 9.14mm x 2.5mm RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, 47UH, SMD; DC Current Rating:-; Inductance:47µH; Product Range:-; Impedance:-; Product Length:9.14mm; Product Width:8.64mm; Product Height:2.5mm; Qualification:-; Common Mode Filter Case:8.64mm x 9.14mm x 2.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 47Uh, Smd; Dc Current Rating Pulse Electronics - 51AK3183 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 47Uh, Smd; Dc Current Rating Pulse Electronics
51AK3183
Common Mode Filter, 47Uh, Smd; Dc Current Rating Pulse Electronics 51AK3183
COMMON MODE FILTER, 47UH, SMD; DC Current Rating:-; Inductance:47µH; Product Range:-; Impedance:-; Product Length:9.14mm; Product Width:8.64mm; Product Height:2.5mm; Qualification:-; Common Mode Filter Case:8.64mm x 9.14mm x 2.5mm RoHS Compliant: Yes

COMMON MODE FILTER, 47UH, SMD; DC Current Rating:-; Inductance:47µH; Product Range:-; Impedance:-; Product Length:9.14mm; Product Width:8.64mm; Product Height:2.5mm; Qualification:-; Common Mode Filter Case:8.64mm x 9.14mm x 2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 51AK3183
Product Name Common Mode Filter, 47Uh, Smd; Dc Current Rating Pulse Electronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RSHN-2003D - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
2 suppliers
EMI/RFI Filters (LC, RC Networks) - 1727-5667-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details