Manufacturer: Pulse
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084518-PE-65508NLT
Packaging: Tape & Reel
Termination: SMD/SMT
Length: 12.7 mm
Mounting: SMD (SMT)
Number of Pins: 16
Categories: OEM Parts(O-R)
DC Resistance (DCR): 200 mΩ
Alternative Parts (Cross-Reference): PE-65508NLTPE65508NL
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Depth: 9.4 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Lead/Base Style: Gull Wing
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1084518-PE-65508NLT |
| Product Name | OEM Parts - OEM Parts (O - R) - PE-65508NLT |