Manufacturer: Pulse
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084517-PE-65457T
Categories: OEM Parts(O-R)
DC Resistance (DCR): 200 mΩ
Alternative Parts (Cross-Reference): PE-65457TPE65457T;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1084517-PE-65457T |
| Product Name | OEM Parts - OEM Parts (O - R) - PE-65457T |