The PE-63388NL is a MOSFET gate drive transformer with a 1:1.5:1.5 turns ratio, designed for operation between 20 kHz and 100 kHz. It features a 3750 Vrms gate-to-drive winding dielectric strength and a 1500 Vrms gate-to-gate rating. The gate winding DCR is maximum 2.50 Ω, and the drive winding DCR is maximum 0.40 Ω. The transformer has a maximum interwinding capacitance of 50 pF for the gate winding and 130 pF for the drive winding. It is packaged in a surface-mount format with dimensions of 30.48 mm maximum length, 19.05 mm width, and 5.08 mm height, and meets UL 94 V-0 flammability requirements for its mounting header. The operating temperature range is from -40°C to +125°C, and it complies with IEC 62368-1 safety standards.
XFRMR MOSFET GATE DRIV 1:1.5:1.5 Product overview: PE-63388NL from Pulse Electronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Pulse Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-63388NL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 166-PE-63388NL |
| Product Name | MOSFET Transistor |
| TJ | 0.0 to 70 C (32 to 158 F) |