Manufacturer: Pulse
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084513-PE-54037SNLT
Length: 23.87 mm
Inductance: 114 µH
Tolerance: 20 %
Military Standard: Not
DC Current: 2.22 A
Height: 10.16 mm
Resistance: 100 mΩ
Categories: OEM Parts(O-R)
DC Resistance (DCR): 100 mΩ
Alternative Parts (Cross-Reference): 5252-RC; 2100HT-121-V-RC; 2213-V-RC; 7447789212; 744771212; ASPI-6045S-121M-TPE5
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 130 °C
Depth: 23.87 mm
Max DC Current: 2.22 A
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8504500000, 8504500000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1084513-PE-54037SNLT |
| Product Name | OEM Parts - OEM Parts (O - R) - PE-54037SNLT |