Pulse Electronics Corporation Common Mode Inductor, Aec-Q200, 13.2Mh; Dc Current Rating Pulse Electronics PE-53914NLT

Description
COMMON MODE INDUCTOR, AEC-Q200, 13.2MH; DC Current Rating:500mA; Inductance:13.2mH; Product Range:PE-XXXXNL Series; Impedance:-; Product Length:16.38mm; Product Width:14.22mm; Product Height:8.89mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet
Description
COMMON MODE INDUCTOR, AEC-Q200, 13.2MH; DC Current Rating:500mA; Inductance:13.2mH; Product Range:PE-XXXXNL Series; Impedance:-; Product Length:16.38mm; Product Width:14.22mm; Product Height:8.89mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Inductor, Aec-Q200, 13.2Mh; Dc Current Rating Pulse Electronics - 64AC9352 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Inductor, Aec-Q200, 13.2Mh; Dc Current Rating Pulse Electronics
64AC9352
Common Mode Inductor, Aec-Q200, 13.2Mh; Dc Current Rating Pulse Electronics 64AC9352
COMMON MODE INDUCTOR, AEC-Q200, 13.2MH; DC Current Rating:500mA; Inductance:13.2mH; Product Range:PE-XXXXNL Series; Impedance:-; Product Length:16.38mm; Product Width:14.22mm; Product Height:8.89mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE INDUCTOR, AEC-Q200, 13.2MH; DC Current Rating:500mA; Inductance:13.2mH; Product Range:PE-XXXXNL Series; Impedance:-; Product Length:16.38mm; Product Width:14.22mm; Product Height:8.89mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Inductor, Aec-Q200, 13.2Mh; Dc Current Rating Pulse Electronics - 64AC9353 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Inductor, Aec-Q200, 13.2Mh; Dc Current Rating Pulse Electronics
64AC9353
Common Mode Inductor, Aec-Q200, 13.2Mh; Dc Current Rating Pulse Electronics 64AC9353
COMMON MODE INDUCTOR, AEC-Q200, 13.2MH; DC Current Rating:500mA; Inductance:13.2mH; Product Range:PE-XXXXNL Series; Impedance:-; Product Length:16.38mm; Product Width:14.22mm; Product Height:8.89mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE INDUCTOR, AEC-Q200, 13.2MH; DC Current Rating:500mA; Inductance:13.2mH; Product Range:PE-XXXXNL Series; Impedance:-; Product Length:16.38mm; Product Width:14.22mm; Product Height:8.89mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 64AC9352
Product Name Common Mode Inductor, Aec-Q200, 13.2Mh; Dc Current Rating Pulse Electronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF3USB3BA/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Entry Module, Receptacle, 15A; Connector Type Corcom Te Connectivity - 70R1612 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details