Pulse Electronics Corporation Connectors, Interconnects - Contacts - Contacts, Spring Loaded (Pogo Pins), and Pressure PE-53115NL

Description
Category: Connectors, Interconnects - Contacts - Contacts, Spring Loaded (Pogo Pins), and Pressure Mfr: Freescale Semiconductor Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA Shielding: Unshielded DC Resistance (DCR): 280 mOhm Max
Request a Quote Datasheet
Description
Category: Connectors, Interconnects - Contacts - Contacts, Spring Loaded (Pogo Pins), and Pressure Mfr: Freescale Semiconductor Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA Shielding: Unshielded DC Resistance (DCR): 280 mOhm Max
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Contacts - Contacts, Spring Loaded (Pogo Pins), and Pressure - PE-53115NL - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Contacts, Spring Loaded (Pogo Pins), and Pressure
PE-53115NL
Connectors, Interconnects - Contacts - Contacts, Spring Loaded (Pogo Pins), and Pressure PE-53115NL
Category: Connectors, Interconnects - Contacts - Contacts, Spring Loaded (Pogo Pins), and Pressure Mfr: Freescale Semiconductor Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA Shielding: Unshielded DC Resistance (DCR): 280 mOhm Max

Category: Connectors, Interconnects - Contacts - Contacts, Spring Loaded (Pogo Pins), and Pressure
Mfr: Freescale Semiconductor
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Inductance: 350μH
Tolerance: ±20%
Current Rating (Amps): 690mA
Shielding: Unshielded
DC Resistance (DCR): 280 mOhm Max

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number PE-53115NL
Product Name Connectors, Interconnects - Contacts - Contacts, Spring Loaded (Pogo Pins), and Pressure
Shape / Form Stamping
Unlock Full Specs
to access all available technical data

Similar Products

Universal Contact - 10128200-009RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Current 2 amps
View Details
Automotive Terminals - 1-170321-4 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Tin; Tin (Sn)
Thickness 0.0256 inch (0.6500 mm)
View Details