Pulse Electronics Corporation Current Transformer, 200 Pulse Electronics PE-51688NL

Description
CURRENT TRANSFORMER, 200:1, 20A, THT; Turns Ratio:1:200; Inductance:80mH; Primary Current:20A; ET Constant:-; Frequency Range:20kHz to 200kHz; DC Resistance Secondary:-; DC Resistance Primary:-; Transformer Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSFORMER, 200:1, 20A, THT; Turns Ratio:1:200; Inductance:80mH; Primary Current:20A; ET Constant:-; Frequency Range:20kHz to 200kHz; DC Resistance Secondary:-; DC Resistance Primary:-; Transformer Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer, 200 Pulse Electronics - 64AC9338 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 200 Pulse Electronics
64AC9338
Current Transformer, 200 Pulse Electronics 64AC9338
CURRENT TRANSFORMER, 200:1, 20A, THT; Turns Ratio:1:200; Inductance:80mH; Primary Current:20A; ET Constant:-; Frequency Range:20kHz to 200kHz; DC Resistance Secondary:-; DC Resistance Primary:-; Transformer Mounting:Through Hole RoHS Compliant: Yes

CURRENT TRANSFORMER, 200:1, 20A, THT; Turns Ratio:1:200; Inductance:80mH; Primary Current:20A; ET Constant:-; Frequency Range:20kHz to 200kHz; DC Resistance Secondary:-; DC Resistance Primary:-; Transformer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Transformers
Product Number 64AC9338
Product Name Current Transformer, 200 Pulse Electronics
Frequency 20 to 200 kHz
Unlock Full Specs
to access all available technical data

Similar Products

SCT1111-0035 | Mini ring-type CT, 35 A AC, accuracy class 1 -  - Beckhoff Automation LLC
Specs
Primary current 35 amps
View Details
Plug-in current transformer - 855-301/050-103 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 3 % F.S.
View Details
2 suppliers
Current Transformers & Shunts - EA3331-000 - TE Connectivity
Specs
Burden 30 VA
Secondary Current 5 amps
View Details
Current Transformers - 106783 - RS Components, Ltd.
Specs
Operating Temperature -10 C (14 F)
View Details