Pulse Electronics Corporation Common Mode Filter, 0.31A, Smd; Dc Current Rating Pulse Electronics PE-1812ACC220STS

Description
COMMON MODE FILTER, 0.31A, SMD; DC Current Rating:310mA; Inductance:22µH; Product Range:1812 ACC Series; Impedance:1.2kohm; Inductor Case / Package:1812 [4532 Metric]; Product Length:4.5mm; Product Width:3.2mm; Product Height:3mm RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, 0.31A, SMD; DC Current Rating:310mA; Inductance:22µH; Product Range:1812 ACC Series; Impedance:1.2kohm; Inductor Case / Package:1812 [4532 Metric]; Product Length:4.5mm; Product Width:3.2mm; Product Height:3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 0.31A, Smd; Dc Current Rating Pulse Electronics - 51AK3115 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 0.31A, Smd; Dc Current Rating Pulse Electronics
51AK3115
Common Mode Filter, 0.31A, Smd; Dc Current Rating Pulse Electronics 51AK3115
COMMON MODE FILTER, 0.31A, SMD; DC Current Rating:310mA; Inductance:22µH; Product Range:1812 ACC Series; Impedance:1.2kohm; Inductor Case / Package:1812 [4532 Metric]; Product Length:4.5mm; Product Width:3.2mm; Product Height:3mm RoHS Compliant: Yes

COMMON MODE FILTER, 0.31A, SMD; DC Current Rating:310mA; Inductance:22µH; Product Range:1812 ACC Series; Impedance:1.2kohm; Inductor Case / Package:1812 [4532 Metric]; Product Length:4.5mm; Product Width:3.2mm; Product Height:3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Filter, 0.31A, Smd; Dc Current Rating Pulse Electronics - 51AK3114 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 0.31A, Smd; Dc Current Rating Pulse Electronics
51AK3114
Common Mode Filter, 0.31A, Smd; Dc Current Rating Pulse Electronics 51AK3114
COMMON MODE FILTER, 0.31A, SMD; DC Current Rating:310mA; Inductance:22µH; Product Range:1812 ACC Series; Impedance:1.2kohm; Inductor Case / Package:1812 [4532 Metric]; Product Length:4.5mm; Product Width:3.2mm; Product Height:3mm RoHS Compliant: Yes

COMMON MODE FILTER, 0.31A, SMD; DC Current Rating:310mA; Inductance:22µH; Product Range:1812 ACC Series; Impedance:1.2kohm; Inductor Case / Package:1812 [4532 Metric]; Product Length:4.5mm; Product Width:3.2mm; Product Height:3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Bead/Filter/EMI Optimization >> Common Mode Filters - PE-1812ACC220STS - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Common Mode Filters
PE-1812ACC220STS
Bead/Filter/EMI Optimization >> Common Mode Filters PE-1812ACC220STS
1.2kΩ@10MHz 600mΩ 2 - Common Mode Filters ROHS

1.2kΩ@10MHz 600mΩ 2 - Common Mode Filters ROHS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 51AK3115 PE-1812ACC220STS
Product Name Common Mode Filter, 0.31A, Smd; Dc Current Rating Pulse Electronics Bead/Filter/EMI Optimization >> Common Mode Filters
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-143-611-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
20A, 40Vdc Demanding Environment EMC Filters - FQB020ADC - TDK-Lambda Europe GmbH
Specs
Rated Voltage -40 to 40 volts
Rated Current 20 amps
View Details