Pulse Electronics Corporation RF Chip Inductor PE-1008CD392JTT

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-1008CD392JTT - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-1008CD392JTT
RF Chip Inductor PE-1008CD392JTT
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1330988-PE-1008CD392JTT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1330988-PE-1008CD392JTT
Inductors, Coils, Chokes - Fixed Inductors 1330988-PE-1008CD392JTT
Manufacturer: Pulse Electronics Win Source Part Number: 1330988-PE-1008CD392 JTT Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm) Inductance: 3.9 µH Height - Seated (Max): 0.090" (2.29mm) Standard Package: 1,600 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 20 @ 25MHz Frequency - Self Resonant: 35MHz DC Resistance (DCR): 3.6Ohm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 260 mA Inductance Frequency - Test: 7.9 MHz HTSUS: 8504.50.8000 Product Status: Obsolete RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1330988-PE-1008CD392JTT
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm)
Inductance: 3.9 µH
Height - Seated (Max): 0.090" (2.29mm)
Standard Package: 1,600
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 20 @ 25MHz
Frequency - Self Resonant: 35MHz
DC Resistance (DCR): 3.6Ohm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Current Rating (Amps): 260 mA
Inductance Frequency - Test: 7.9 MHz
HTSUS: 8504.50.8000
Product Status: Obsolete
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-1008CD392JTT 1330988-PE-1008CD392JTT
Product Name RF Chip Inductor Inductors, Coils, Chokes - Fixed Inductors
Application RF Choke RF Choke
Inductance Range 3.9 microH 3.9 microH
Inductance Tolerance 5 (+/- %)
Q Factor 20
SRF 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - 1-2176781-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details
Common Mode Chokes - DFK-20-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details