Pulse Electronics Corporation RF Chip Inductor PE-0805CD181GTS

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-0805CD181GTS - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-0805CD181GTS
RF Chip Inductor PE-0805CD181GTS
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Pulse Electronics Corporation
Product Category Inductors, Coils, and Chokes
Product Number PE-0805CD181GTS
Product Name RF Chip Inductor
Application RF Choke
Inductance Range 0.1796 microH
Inductance Tolerance 2 (+/- %)
Q Factor 50
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J223JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567695 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0120 microH
DCR 0.5000 ohms
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details