Pulse Electronics Corporation Fixed Inductors PE-0402CC820JTT

Description
82nH Unshielded Multilayer Inductor 150mA 1.3Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Multilayer Inductor 150mA 1.3Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-2341-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2341-2-ND
Fixed Inductors 553-2341-2-ND
82nH Unshielded Multilayer Inductor 150mA 1.3Ohm Max 0402 (1005 Metric)

82nH Unshielded Multilayer Inductor 150mA 1.3Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-2341-2-ND
Product Name Fixed Inductors
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176786-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 33 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details