Pulse Electronics Corporation RF Chip Inductor PE-0402CC330JTT

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-0402CC330JTT - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-0402CC330JTT
RF Chip Inductor PE-0402CC330JTT
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site Datasheet
Fixed Inductors - 553-2331-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2331-2-ND
Fixed Inductors 553-2331-2-ND
33nH Unshielded Multilayer Inductor 200mA 800mOhm Max 0402 (1005 Metric)

33nH Unshielded Multilayer Inductor 200mA 800mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-0402CC330JTT 553-2331-2-ND
Product Name RF Chip Inductor Fixed Inductors
Core Material Ceramic Ceramic
Inductance Range 0.0330 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 8 8
SRF 1300 MHz 1300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
250MHz 0.7A Inductor and Choke - 71-0402CS-4N3XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0043 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Application RF Choke
View Details