Pulse Electronics Corporation RF Chip Inductor PE-0402CC270JTT

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-0402CC270JTT - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-0402CC270JTT
RF Chip Inductor PE-0402CC270JTT
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1036350-PE-0402CC270JTT
Inductors, Coils, Chokes - Fixed Inductors 1036350-PE-0402CC270JTT
Win Source Part Number: 1036350-PE-0402CC270 JTT Category: Inductors, Coils, Chokes>Fixed Inductors Series: 0402CC Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 27 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 1.6GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 700mOhm Max Supplier Device Package: 0402 (1005 Metric) Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): HK100527NJ-T; MLG0603P27NJ; LQP03TG27NJ02DPE0402 CC270JTT; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Mfr: Pulse Electronics Network Other Names: 553-2327-6,553-2327- 1,553-2327-2 Product Status: Obsolete

Win Source Part Number: 1036350-PE-0402CC270JTT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 0402CC
Type: Multilayer
Package: Tape & Reel
Shielding: Unshielded
Inductance: 27 nH
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 1.6GHz
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 700mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): HK100527NJ-T; MLG0603P27NJ; LQP03TG27NJ02DPE0402CC270JTT;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Mfr: Pulse Electronics Network
Other Names: 553-2327-6,553-2327-1,553-2327-2
Product Status: Obsolete

Buy Now Datasheet
Fixed Inductors - 553-2327-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2327-2-ND
Fixed Inductors 553-2327-2-ND
27nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0402 (1005 Metric)

27nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-0402CC270JTT 1036350-PE-0402CC270JTT 553-2327-2-ND
Product Name RF Chip Inductor Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Core Material Ceramic Ceramic Ceramic
Inductance Range 0.0270 microH 0.0270 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 8 8
SRF 1600 MHz 1600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3174-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-23N 0302CS-23NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details