Pulse Electronics Corporation Common Mode Chokes PE-0302MCMC120GT

Description
2 Line Common Mode Choke Surface Mount 12 Ohms @ 100MHz 130mA DCR 2.5Ohm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 12 Ohms @ 100MHz 130mA DCR 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-3377-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-3377-2-ND
Common Mode Chokes 553-3377-2-ND
2 Line Common Mode Choke Surface Mount 12 Ohms @ 100MHz 130mA DCR 2.5Ohm

2 Line Common Mode Choke Surface Mount 12 Ohms @ 100MHz 130mA DCR 2.5Ohm

Buy Now Datasheet
SMD 130MA 12 OHM Inductor and Choke - 839-PE-0302MCMC120GT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 130MA 12 OHM Inductor and Choke
839-PE-0302MCMC120GT
SMD 130MA 12 OHM Inductor and Choke 839-PE-0302MCMC120GT
CMC 130MA 2LN 12 OHM SMD Product overview: PE-0302MCMC120GT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 130MA, 12 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 130MA, 12 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PE-0302MCMC120GT can be used for catalog matching and distributor lookup.

CMC 130MA 2LN 12 OHM SMD Product overview: PE-0302MCMC120GT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 130MA, 12 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 130MA, 12 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PE-0302MCMC120GT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-3377-2-ND 839-PE-0302MCMC120GT
Product Name Common Mode Chokes SMD 130MA 12 OHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

150uH 25A Inductor and Choke - 839-DLFL-0147-25D2 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 150 microH
Lead Style Radial; Radial
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8106 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 5000 to ? microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers