2 Line Common Mode Choke Surface Mount 35 Ohms @ 100MHz 50mA DCR 6.5Ohm
CMC 50MA 2LN 35 OHM SMD Product overview: PE-0201MCMC350MT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MA, 35 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50MA, 35 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PE-0201MCMC350MT
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 553-3374-2-ND | 839-PE-0201MCMC350MT |
| Product Name | Common Mode Chokes | SMD 50MA 35 OHM Inductor and Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Application | Common Mode Choke; RF Choke |