Pulse Electronics Corporation Fixed Inductors PE-0201CC6N8JTT

Description
6.8nH Unshielded Multilayer Inductor 250mA 390mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
6.8nH Unshielded Multilayer Inductor 250mA 390mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-2315-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2315-2-ND
Fixed Inductors 553-2315-2-ND
6.8nH Unshielded Multilayer Inductor 250mA 390mOhm Max 0201 (0603 Metric)

6.8nH Unshielded Multilayer Inductor 250mA 390mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-2315-2-ND
Product Name Fixed Inductors
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE12NJ - 976336-KQ0805TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J153JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567649P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0068 microH
DCR 0.2000 ohms
View Details
Specs
Application RF Choke
View Details