Pulse Electronics Corporation Fixed Inductors PE-0201CC470JTT

Description
47nH Unshielded Multilayer Inductor 100mA 1.9Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Multilayer Inductor 100mA 1.9Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PE-0201CC470JTT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PE-0201CC470JTT-ND
Fixed Inductors PE-0201CC470JTT-ND
47nH Unshielded Multilayer Inductor 100mA 1.9Ohm Max 0201 (0603 Metric)

47nH Unshielded Multilayer Inductor 100mA 1.9Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PE-0201CC470JTT-ND
Product Name Fixed Inductors
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
Fixed Inductors - 1674-CL0402-2563JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1678552 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details