Pulse Electronics Corporation Fixed Inductors PE-0201CC2N2STT

Description
2.2nH Unshielded Multilayer Inductor 360mA 190mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Multilayer Inductor 360mA 190mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-2308-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2308-2-ND
Fixed Inductors 553-2308-2-ND
2.2nH Unshielded Multilayer Inductor 360mA 190mOhm Max 0201 (0603 Metric)

2.2nH Unshielded Multilayer Inductor 360mA 190mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-2308-2-ND
Product Name Fixed Inductors
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
DCR 0.1900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DKIH-3352-16D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 6 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details