Pulse Electronics Corporation Fixed Inductors PE-0201CC1N5STT

Description
1.5nH Unshielded Multilayer Inductor 430mA 130mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.5nH Unshielded Multilayer Inductor 430mA 130mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PE-0201CC1N5STT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PE-0201CC1N5STT-ND
Fixed Inductors PE-0201CC1N5STT-ND
1.5nH Unshielded Multilayer Inductor 430mA 130mOhm Max 0201 (0603 Metric)

1.5nH Unshielded Multilayer Inductor 430mA 130mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PE-0201CC1N5STT-ND
Product Name Fixed Inductors
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
DCR 0.1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2125JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1702835 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
Specs
Application RF Choke
View Details