18nH Unshielded Multilayer Inductor 170mA 810mOhm Max 0201 (0603 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 553-2303-2-ND |
| Product Name | Fixed Inductors |
| Mounting Option | Surface Mount Technology |
| Technology | Multilayer |
| Core Material | Ceramic |
| Configuration | Fixed |
| Inductance Tolerance | 5 (+/- %) |