Pulse Electronics Corporation Fixed Inductors PE-0201CC101JTT

Description
100nH Unshielded Multilayer Inductor 60mA 3.74Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Multilayer Inductor 60mA 3.74Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PE-0201CC101JTT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PE-0201CC101JTT-ND
Fixed Inductors PE-0201CC101JTT-ND
100nH Unshielded Multilayer Inductor 60mA 3.74Ohm Max 0201 (0603 Metric)

100nH Unshielded Multilayer Inductor 60mA 3.74Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PE-0201CC101JTT-ND
Product Name Fixed Inductors
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMD 4mH 500mA Inductor and Choke - 839-DKFS-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers