Pulse Electronics Corporation RF Antennas PD617-6000M4NF

Description
ANT DAS DIR 5G CBRS 4 PORT MIMO
Request a Quote Datasheet
Description
ANT DAS DIR 5G CBRS 4 PORT MIMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-PD617-6000M4NF-ND - DigiKey
Thief River Falls, MN, United States
ANT DAS DIR 5G CBRS 4 PORT MIMO

ANT DAS DIR 5G CBRS 4 PORT MIMO

Buy Now Datasheet
ANT DAS DIR 5G CBRS 4 PORT MIMO Product overview: PD617-6000M4NF from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-PD617-6000M4NF can be used for catalog matching and distributor lookup.

ANT DAS DIR 5G CBRS 4 PORT MIMO Product overview: PD617-6000M4NF from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-PD617-6000M4NF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Antennas Antennas
Product Number 553-PD617-6000M4NF-ND 875-PD617-6000M4NF
Product Name RF Antennas Rf Antenna
Applications Modem or Wireless Network; 4G, 5G RF Testing
Primary Frequency Range 788.5 to 5400.0 MHz 617.0 to 6000.0 MHz
Gain 6.5 to 10.5 dB
VSWR 1.5 to 1.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
RF, Antenna centric solutions - BGC100GN6 - Infineon Technologies AG
Specs
Primary Frequency Range 600.0 to 2700.0 MHz
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details