Pulse Electronics Corporation Inductors PD0120.113NL

Description
PD0120 SMT Wirewound Inductor Series Series, Up To 15A
Request a Quote Datasheet
Description
PD0120 SMT Wirewound Inductor Series Series, Up To 15A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PD0120.113NL
PD0120 SMT Wirewound Inductor Series Series, Up To 15A

PD0120 SMT Wirewound Inductor Series Series, Up To 15A

Supplier's Site Datasheet
Fixed Inductors - 553-2677-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2677-ND
Fixed Inductors 553-2677-ND
12.2µH Unshielded Wirewound Inductor 7.6A 16mOhm Max Nonstandard

12.2µH Unshielded Wirewound Inductor 7.6A 16mOhm Max Nonstandard

Buy Now Datasheet
Smt Power Inductor Rohs Compliant Pulse Electronics - 10AH0322 - Newark, An Avnet Company
Chicago, IL, United States
Smt Power Inductor Rohs Compliant Pulse Electronics
10AH0322
Smt Power Inductor Rohs Compliant Pulse Electronics 10AH0322
SMT POWER INDUCTOR ROHS COMPLIANT: YES

SMT POWER INDUCTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PD0120.113NL 553-2677-ND 10AH0322
Product Name Inductors Fixed Inductors Smt Power Inductor Rohs Compliant Pulse Electronics
Inductance Range 12.2 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-082P-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.6400 ohms
View Details
2 suppliers