Pulse Electronics Corporation Inductors PB2020.333NL

Description
PB2020 SMT Unshielded Drum Core Inductor series, up to 30A
Request a Quote Datasheet
Description
PB2020 SMT Unshielded Drum Core Inductor series, up to 30A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PB2020.333NL
PB2020 SMT Unshielded Drum Core Inductor series, up to 30A

PB2020 SMT Unshielded Drum Core Inductor series, up to 30A

Supplier's Site Datasheet
Fixed Inductors - 553-1597-5-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1597-5-ND
Fixed Inductors 553-1597-5-ND
33µH Unshielded Wirewound Inductor 6.5A 29mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 6.5A 29mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PB2020.333NL 553-1597-5-ND
Product Name Inductors Fixed Inductors
Inductance Range 29 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3118-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
3 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-101R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0500 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers