FIXED IND 10UH 12.6A 7.8MOHM SMD Product overview: PB2020.103NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 12.6A, 7.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 12.6A, 7.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PB2020.103NLT can be used for catalog matching and distributor lookup.
10µH Unshielded Wirewound Inductor 12.6A 7.8mOhm Max Nonstandard
10µH Unshielded Wirewound Inductor 12.6A 7.8mOhm Max Nonstandard
10µH Unshielded Wirewound Inductor 12.6A 7.8mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-PB2020.103NLT | 553-PB2020.103NLTCT-ND |
| Product Name | SMD 10UH 12.6A 7.8MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Wirewound | Wirewound |
| Inductance Range | 10 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |