ANT 8 BAND 5G LTE WIFI-6E GNSS
ANT 8 BAND 5G LTE WIFI-6E GNSS Product overview: PAN5G84311DM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-PAN5G84311DM can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 553-PAN5G84311DM-ND | 875-PAN5G84311DM |
| Product Name | RF Antennas | Rf Antenna |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GPS; 4G, 5G, GNSS, IoT, LTE, Wi-Fi | RF Testing |
| Primary Frequency Range | 788.5 to 6137.0 MHz | 617.0 to 7125.0 MHz |
| Gain | 2.3 to 6 dB | |
| VSWR | 2 :1 |