FIXED IND 120NH 71A 0.45 MOHM
FIXED IND 120NH 71A 0.45 MOHM
FIXED IND 120NH 71A 0.45 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 553-PAL6374.121HLTTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 130 C (-40 to 266 F) |
| Mounting Option | Surface Mount Technology |
| Configuration | Fixed |
| Inductance Tolerance | 15 (+/- %) |