Pulse Electronics Corporation SMD 950MA Inductor and Choke PAC6034.305NLT

Description
CMC 950MA 2LN 26K OHM SMD Product overview: PAC6034.305NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 950MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 950MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PAC6034.305NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 950MA 2LN 26K OHM SMD Product overview: PAC6034.305NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 950MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 950MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PAC6034.305NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 950MA Inductor and Choke - 839-PAC6034.305NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 950MA Inductor and Choke
839-PAC6034.305NLT
SMD 950MA Inductor and Choke 839-PAC6034.305NLT
CMC 950MA 2LN 26K OHM SMD Product overview: PAC6034.305NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 950MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 950MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PAC6034.305NLT can be used for catalog matching and distributor lookup.

CMC 950MA 2LN 26K OHM SMD Product overview: PAC6034.305NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 950MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 950MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PAC6034.305NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 553-PAC6034.305NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-PAC6034.305NLTCT-ND
Common Mode Chokes 553-PAC6034.305NLTCT-ND
2 Line Common Mode Choke Surface Mount 26 kOhms @ 1.4MHz 950mA DCR 369mOhm (Typ)

2 Line Common Mode Choke Surface Mount 26 kOhms @ 1.4MHz 950mA DCR 369mOhm (Typ)

Buy Now Datasheet
Common Mode Chokes - 553-PAC6034.305NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-PAC6034.305NLTDKR-ND
Common Mode Chokes 553-PAC6034.305NLTDKR-ND
2 Line Common Mode Choke Surface Mount 26 kOhms @ 1.4MHz 950mA DCR 369mOhm (Typ)

2 Line Common Mode Choke Surface Mount 26 kOhms @ 1.4MHz 950mA DCR 369mOhm (Typ)

Buy Now Datasheet
Common Mode Chokes - 553-PAC6034.305NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-PAC6034.305NLTTR-ND
Common Mode Chokes 553-PAC6034.305NLTTR-ND
2 Line Common Mode Choke Surface Mount 26 kOhms @ 1.4MHz 950mA DCR 369mOhm (Typ)

2 Line Common Mode Choke Surface Mount 26 kOhms @ 1.4MHz 950mA DCR 369mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-PAC6034.305NLT 553-PAC6034.305NLTCT-ND
Product Name SMD 950MA Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Packing Method Tape & Reel (TR) Tape Reel
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5700-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details