Pulse Electronics Corporation Common Mode Filter, 0.95A, Smd; Dc Current Rating Pulse Electronics PAC6034.305NLT

Description
COMMON MODE FILTER, 0.95A, SMD; DC Current Rating:950mA; Inductance:3mH; Product Range:PAC6034.XXXNLT Series; Impedance:26kohm; Product Length:15.5mm; Product Width:13.5mm; Product Height:13.5mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, 0.95A, SMD; DC Current Rating:950mA; Inductance:3mH; Product Range:PAC6034.XXXNLT Series; Impedance:26kohm; Product Length:15.5mm; Product Width:13.5mm; Product Height:13.5mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 0.95A, Smd; Dc Current Rating Pulse Electronics - 47AK6069 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 0.95A, Smd; Dc Current Rating Pulse Electronics
47AK6069
Common Mode Filter, 0.95A, Smd; Dc Current Rating Pulse Electronics 47AK6069
COMMON MODE FILTER, 0.95A, SMD; DC Current Rating:950mA; Inductance:3mH; Product Range:PAC6034.XXXNLT Series; Impedance:26kohm; Product Length:15.5mm; Product Width:13.5mm; Product Height:13.5mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, 0.95A, SMD; DC Current Rating:950mA; Inductance:3mH; Product Range:PAC6034.XXXNLT Series; Impedance:26kohm; Product Length:15.5mm; Product Width:13.5mm; Product Height:13.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Filter, 0.95A, Smd; Dc Current Rating Pulse Electronics - 47AK6070 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 0.95A, Smd; Dc Current Rating Pulse Electronics
47AK6070
Common Mode Filter, 0.95A, Smd; Dc Current Rating Pulse Electronics 47AK6070
COMMON MODE FILTER, 0.95A, SMD; DC Current Rating:950mA; Inductance:3mH; Product Range:PAC6034.XXXNLT Series; Impedance:26kohm; Product Length:15.5mm; Product Width:13.5mm; Product Height:13.5mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, 0.95A, SMD; DC Current Rating:950mA; Inductance:3mH; Product Range:PAC6034.XXXNLT Series; Impedance:26kohm; Product Length:15.5mm; Product Width:13.5mm; Product Height:13.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 47AK6069
Product Name Common Mode Filter, 0.95A, Smd; Dc Current Rating Pulse Electronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-10604-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - CCM1674-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers