Pulse Electronics Corporation Common Mode Chokes PAC6034.205NLT

Description
2 Line Common Mode Choke Surface Mount 16.2 kOhms @ 2MHz 1.1A DCR 290mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 16.2 kOhms @ 2MHz 1.1A DCR 290mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-PAC6034.205NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-PAC6034.205NLTCT-ND
Common Mode Chokes 553-PAC6034.205NLTCT-ND
2 Line Common Mode Choke Surface Mount 16.2 kOhms @ 2MHz 1.1A DCR 290mOhm

2 Line Common Mode Choke Surface Mount 16.2 kOhms @ 2MHz 1.1A DCR 290mOhm

Buy Now Datasheet
Common Mode Chokes - 553-PAC6034.205NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-PAC6034.205NLTTR-ND
Common Mode Chokes 553-PAC6034.205NLTTR-ND
2 Line Common Mode Choke Surface Mount 16.2 kOhms @ 2MHz 1.1A DCR 290mOhm

2 Line Common Mode Choke Surface Mount 16.2 kOhms @ 2MHz 1.1A DCR 290mOhm

Buy Now Datasheet
SMD 1.1A Inductor and Choke - 839-PAC6034.205NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.1A Inductor and Choke
839-PAC6034.205NLT
SMD 1.1A Inductor and Choke 839-PAC6034.205NLT
CMC 1.1A 2LN 16.2K OHM SMD Product overview: PAC6034.205NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PAC6034.205NLT can be used for catalog matching and distributor lookup.

CMC 1.1A 2LN 16.2K OHM SMD Product overview: PAC6034.205NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PAC6034.205NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PAC6034.205NLTCT-ND 839-PAC6034.205NLT
Product Name Common Mode Chokes SMD 1.1A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.2900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-6N2 0402CS-6N2XJRW , 0402CS-6N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Smoothing Filter Chokes - C-85X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 10 milliamps
DCR 70 ohms
View Details
3 suppliers
Common Mode Chokes - 486-5724-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details