Pulse Electronics Corporation Common Mode Filter, 2.1A, Smd; Dc Current Rating Pulse Electronics PAC6034.105NLT

Description
COMMON MODE FILTER, 2.1A, SMD; DC Current Rating:2.1A; Inductance:850µH; Product Range:PAC6034.XXXNLT Series; Impedance:7.8kohm; Product Length:15.5mm; Product Width:13.5mm; Product Height:13.5mm; Qualification:- RoHS Compliant: Yes
Description
COMMON MODE FILTER, 2.1A, SMD; DC Current Rating:2.1A; Inductance:850µH; Product Range:PAC6034.XXXNLT Series; Impedance:7.8kohm; Product Length:15.5mm; Product Width:13.5mm; Product Height:13.5mm; Qualification:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Common Mode Filter, part number PAC6034.105NLT, has a DC current rating of 2.1A and an inductance of 850µH. It is designed for surface mount applications and features dimensions of 15.5mm in length, 13.5mm in width, and 13.5mm in height. The filter provides an impedance of 7.8kΩ and is RoHS compliant. It operates within a temperature range of -40°C to +125°C and offers 1500Vrms isolation, making it suitable for various electronic applications requiring noise suppression. The product is packaged in tape and reel format, with 150 units per reel, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Common Mode Filter, part number PAC6034.105NLT, has a DC current rating of 2.1A and an inductance of 850µH. It is designed for surface mount applications and features dimensions of 15.5mm in length, 13.5mm in width, and 13.5mm in height. The filter provides an impedance of 7.8kΩ and is RoHS compliant. It operates within a temperature range of -40°C to +125°C and offers 1500Vrms isolation, making it suitable for various electronic applications requiring noise suppression. The product is packaged in tape and reel format, with 150 units per reel, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 2.1A, Smd; Dc Current Rating Pulse Electronics - 47AK6065 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 2.1A, Smd; Dc Current Rating Pulse Electronics
47AK6065
Common Mode Filter, 2.1A, Smd; Dc Current Rating Pulse Electronics 47AK6065
COMMON MODE FILTER, 2.1A, SMD; DC Current Rating:2.1A; Inductance:850µH; Product Range:PAC6034.XXXNLT Series; Impedance:7.8kohm; Product Length:15.5mm; Product Width:13.5mm; Product Height:13.5mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, 2.1A, SMD; DC Current Rating:2.1A; Inductance:850µH; Product Range:PAC6034.XXXNLT Series; Impedance:7.8kohm; Product Length:15.5mm; Product Width:13.5mm; Product Height:13.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Filter, 2.1A, Smd; Dc Current Rating Pulse Electronics - 47AK6066 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 2.1A, Smd; Dc Current Rating Pulse Electronics
47AK6066
Common Mode Filter, 2.1A, Smd; Dc Current Rating Pulse Electronics 47AK6066
COMMON MODE FILTER, 2.1A, SMD; DC Current Rating:2.1A; Inductance:850µH; Product Range:PAC6034.XXXNLT Series; Impedance:7.8kohm; Product Length:15.5mm; Product Width:13.5mm; Product Height:13.5mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, 2.1A, SMD; DC Current Rating:2.1A; Inductance:850µH; Product Range:PAC6034.XXXNLT Series; Impedance:7.8kohm; Product Length:15.5mm; Product Width:13.5mm; Product Height:13.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 47AK6065
Product Name Common Mode Filter, 2.1A, Smd; Dc Current Rating Pulse Electronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-123-535-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
20-40A DIN Rail Redundancy Modules - DRM40B - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details