CMC 11A 2LN 1.4K OHM SMD Product overview: PAC6006.264NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 11A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PAC6006.264NLT can be used for catalog matching and distributor lookup.
2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 5.3MHz 11A DCR 5.5mOhm (Typ)
2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 5.3MHz 11A DCR 5.5mOhm (Typ)
2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 5.3MHz 11A DCR 5.5mOhm (Typ)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-PAC6006.264NLT | 553-PAC6006.264NLTCT-ND |
| Product Name | SMD 11A Inductor and Choke | Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Power Line | |
| Impedance | 1400 ohms | |
| Packing Method | Tape & Reel (TR) | Tape Reel |