Pulse Electronics Corporation Common Mode Chokes PAC6006.204NLT

Description
2 Line Common Mode Choke Surface Mount 1 kOhms @ 7MHz 12A DCR 4.8mOhm (Typ)
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 1 kOhms @ 7MHz 12A DCR 4.8mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-PAC6006.204NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-PAC6006.204NLTCT-ND
Common Mode Chokes 553-PAC6006.204NLTCT-ND
2 Line Common Mode Choke Surface Mount 1 kOhms @ 7MHz 12A DCR 4.8mOhm (Typ)

2 Line Common Mode Choke Surface Mount 1 kOhms @ 7MHz 12A DCR 4.8mOhm (Typ)

Buy Now Datasheet
Common Mode Chokes - 553-PAC6006.204NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-PAC6006.204NLTDKR-ND
Common Mode Chokes 553-PAC6006.204NLTDKR-ND
2 Line Common Mode Choke Surface Mount 1 kOhms @ 7MHz 12A DCR 4.8mOhm (Typ)

2 Line Common Mode Choke Surface Mount 1 kOhms @ 7MHz 12A DCR 4.8mOhm (Typ)

Buy Now Datasheet
Common Mode Chokes - 553-PAC6006.204NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-PAC6006.204NLTTR-ND
Common Mode Chokes 553-PAC6006.204NLTTR-ND
2 Line Common Mode Choke Surface Mount 1 kOhms @ 7MHz 12A DCR 4.8mOhm (Typ)

2 Line Common Mode Choke Surface Mount 1 kOhms @ 7MHz 12A DCR 4.8mOhm (Typ)

Buy Now Datasheet
SMD 12A Inductor and Choke - 839-PAC6006.204NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12A Inductor and Choke
839-PAC6006.204NLT
SMD 12A Inductor and Choke 839-PAC6006.204NLT
CMC 12A 2LN 1K OHM SMD Product overview: PAC6006.204NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PAC6006.204NLT can be used for catalog matching and distributor lookup.

CMC 12A 2LN 1K OHM SMD Product overview: PAC6006.204NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PAC6006.204NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PAC6006.204NLTCT-ND 839-PAC6006.204NLT
Product Name Common Mode Chokes SMD 12A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.0048 ohms
Rated DC Current 12000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-D615-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 237-2288-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers