FIXED IND 80NH 85A 125 MOHM SMD
FIXED IND 80NH 85A 125 MOHM SMD
FIXED IND 80NH 85A 125 MOHM SMD
POWER INDUCTOR, 80NH, SHIELDED, 105A; Inductance:80nH; RMS Current (Irms):85A; Inductor Construction:Shielde
POWER INDUCTOR, 80NH, SHIELDED, 105A; Inductance:80nH; RMS Current (Irms):85A; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 553-PA5615.800HLTCT-ND | 61AK3410 |
| Product Name | Fixed Inductors | Power Inductor, 80Nh, Shielded, 105A; Inductance Pulse Electronics |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Configuration | Fixed | |
| Inductance Tolerance | 15 (+/- %) | |
| DCR | 0.1250 ohms | 1.25E-4 ohms |