Pulse Electronics Corporation Fixed Inductors PA5615.101HLT

Description
FIXED IND 100NH 85A 125 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 100NH 85A 125 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PA5615.101HLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA5615.101HLTCT-ND
Fixed Inductors 553-PA5615.101HLTCT-ND
FIXED IND 100NH 85A 125 MOHM SMD

FIXED IND 100NH 85A 125 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PA5615.101HLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA5615.101HLTTR-ND
Fixed Inductors 553-PA5615.101HLTTR-ND
FIXED IND 100NH 85A 125 MOHM SMD

FIXED IND 100NH 85A 125 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PA5615.101HLTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100NH 85A 125 MOHM SMD

FIXED IND 100NH 85A 125 MOHM SMD

Buy Now Datasheet
Power Inductor, 100Nh, Shielded, 84A; Inductance Pulse Electronics - 61AK3408 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 100Nh, Shielded, 84A; Inductance Pulse Electronics
61AK3408
Power Inductor, 100Nh, Shielded, 84A; Inductance Pulse Electronics 61AK3408
POWER INDUCTOR, 100NH, SHIELDED, 84A; Inductance:100nH; RMS Current (Irms):85A; Inductor Construction:Shielde d; Saturation Current (Isat):84A; Product Range:PA5615.XXXHLT Series; Inductor Case / Package:-; DC Resistance Max:125µohm

POWER INDUCTOR, 100NH, SHIELDED, 84A; Inductance:100nH; RMS Current (Irms):85A; Inductor Construction:Shielded; Saturation Current (Isat):84A; Product Range:PA5615.XXXHLT Series; Inductor Case / Package:-; DC Resistance Max:125µohm

Supplier's Site Datasheet
Power Inductor, 100Nh, Shielded, 84A; Inductance Pulse Electronics - 61AK3409 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 100Nh, Shielded, 84A; Inductance Pulse Electronics
61AK3409
Power Inductor, 100Nh, Shielded, 84A; Inductance Pulse Electronics 61AK3409
POWER INDUCTOR, 100NH, SHIELDED, 84A; Inductance:100nH; RMS Current (Irms):85A; Inductor Construction:Shielde d; Saturation Current (Isat):84A; Product Range:PA5615.XXXHLT Series; Inductor Case / Package:-; DC Resistance Max:125µohm

POWER INDUCTOR, 100NH, SHIELDED, 84A; Inductance:100nH; RMS Current (Irms):85A; Inductor Construction:Shielded; Saturation Current (Isat):84A; Product Range:PA5615.XXXHLT Series; Inductor Case / Package:-; DC Resistance Max:125µohm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PA5615.101HLTCT-ND 61AK3408
Product Name Fixed Inductors Power Inductor, 100Nh, Shielded, 84A; Inductance Pulse Electronics
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 15 (+/- %)
DCR 0.1250 ohms 1.25E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176075-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 7.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details